Bourns, Inc. Fixed Inductors SDR0805-220MVL

Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0805-220MVL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-220MVL-ND
Fixed Inductors SDR0805-220MVL-ND
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,22Uh,20+% Tol,20-% Tol Rohs Compliant Bourns - 61J8234 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,22Uh,20+% Tol,20-% Tol Rohs Compliant Bourns
61J8234
Inductor,ferrite,22Uh,20+% Tol,20-% Tol Rohs Compliant Bourns 61J8234
Inductor,Ferrite,22u H,20+% Tol,20-% Tol RoHS Compliant: Yes

Inductor,Ferrite,22uH,20+% Tol,20-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0805-220MVL-ND 61J8234
Product Name Fixed Inductors Inductor,ferrite,22Uh,20+% Tol,20-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers