Bourns, Inc. Fixed Inductors SDR0805-181KL

Description
FIXED IND 180UH 510MA 770 MOHM
Request a Quote Datasheet
Description
FIXED IND 180UH 510MA 770 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-181KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 510MA 770 MOHM

FIXED IND 180UH 510MA 770 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-181KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-181KLCT-ND
Fixed Inductors 118-SDR0805-181KLCT-ND
180µH Unshielded Inductor 510mA 770mOhm Max Nonstandard

180µH Unshielded Inductor 510mA 770mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-181KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-181KLTR-ND
Fixed Inductors 118-SDR0805-181KLTR-ND
180µH Unshielded Inductor 510mA 770mOhm Max Nonstandard

180µH Unshielded Inductor 510mA 770mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - SDR0805-181KL
1247477-SDR0805-181KL
Electrical Parts - SDR0805-181KL 1247477-SDR0805-181KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247477-SDR0805-181K L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 510mA Shielding: Unshielded Inductance: 180μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 800mA Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 770 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D181KT; SDR0805TTEB181K; SDR0805LTEB181K; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical

Manufacturer: Bourns Inc.
Win Source Part Number: 1247477-SDR0805-181KL
Series: SDR0805
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 510mA
Shielding: Unshielded
Inductance: 180μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 800mA
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1kHz
Size: 0.307" L x 0.307" W (7.80mm x 7.80mm)
Family Name: SDR0805
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 770 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): 3621D181KT; SDR0805TTEB181K; SDR0805LTEB181K;
Introduction Date: March 02, 1999
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical

Buy Now Datasheet
180UH 510MA 770MOHM Inductor and Choke - 71-SDR0805-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 510MA 770MOHM Inductor and Choke
71-SDR0805-181KL
180UH 510MA 770MOHM Inductor and Choke 71-SDR0805-181KL
FIXED IND 180UH 510MA 770MOHM SM Product overview: SDR0805-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 510MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 510MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 510MA 770MOHM SM Product overview: SDR0805-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 510MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 510MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 180Uh, 0.51A, 10%, Unshielded; Inductance Bourns - 64AH8296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 0.51A, 10%, Unshielded; Inductance Bourns
64AH8296
Inductor, 180Uh, 0.51A, 10%, Unshielded; Inductance Bourns 64AH8296
INDUCTOR, 180UH, 0.51A, 10%, UNSHIELDED; Inductance:180µH; RMS Current (Irms):510mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

INDUCTOR, 180UH, 0.51A, 10%, UNSHIELDED; Inductance:180µH; RMS Current (Irms):510mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 180Uh, 800Ma, Smd, Full Reel; Inductance Bourns - 61J8230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 180Uh, 800Ma, Smd, Full Reel; Inductance Bourns
61J8230
Inductor, Un-Shielded, 180Uh, 800Ma, Smd, Full Reel; Inductance Bourns 61J8230
INDUCTOR, UN-SHIELDED, 180UH, 800MA, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):510mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:SDR0805 Series; DC Resistance Max:0.77ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 180UH, 800MA, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):510mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:SDR0805 Series; DC Resistance Max:0.77ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-181KLDKR-ND 1247477-SDR0805-181KL 71-SDR0805-181KL 64AH8296 61J8230
Product Name Fixed Inductors Electrical Parts - SDR0805-181KL 180UH 510MA 770MOHM Inductor and Choke Inductor, 180Uh, 0.51A, 10%, Unshielded; Inductance Bourns Inductor, Un-Shielded, 180Uh, 800Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details