FIXED IND 18UH 1.6A 100 MOHM SMD Product overview: SDR0805-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.6A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.6A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-180ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894056-SDR0805-180ML
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Unshielded Wirewound Inductor 1.6 A 100mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0805-180MLCT, SDR0805-180ML-ND, SDR0805-180MLCT, -SDR0805-180ML, -SDR0805-180ML-ND, SDR0805180ML, -SDR0805-180MLTR, SDR0805-180MLTR
18µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
18µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
FIXED IND 18UH 1.6A 100 MOHM SMD
FIXED IND 18UH 1.6A 100 MOHM SMD
INDUCTOR, UN-SHIELDED, 18UH, 2.6A, SMD; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 18UH, 2.6A, SMD; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0805-180ML | 894056-SDR0805-180ML | 118-SDR0805-180MLCT-ND | SDR0805-180ML | 61J8229 |
| Product Name | SMD 18UH 1.6A 100 MOHM Inductor and Choke | Fixed Inductors - SDR0805-180ML | Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 18Uh, 2.6A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 18 microH | 18 microH | 18 microH |