1.5mH Unshielded Wirewound Inductor 150mA 8Ohm Max Nonstandard
1.5mH Unshielded Wirewound Inductor 150mA 8Ohm Max Nonstandard
1.5mH Unshielded Wirewound Inductor 150mA 8Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894055-SDR0805-152KL
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 mH Unshielded Wirewound Inductor 150 mA 8Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0805-152KL-ND, SDR0805-152KLCT, SDR0805-152KLTR, SDR0805-152KLDKR, SDR0805152KL
FIXED IND 1.5MH 150MA 8 OHM SMD Product overview: SDR0805-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 150MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 150MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-152KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 1.5MH, 260MA, SMD, FULL REEL; Inductance:1.5mH; RMS Current (Irms):150mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0805 Series, 1.5 mH, 10%, Unshielded, 8 ohm, 150 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 1.5MH, 260MA, SMD; Inductance:1.5mH; RMS Current (Irms):150mA; Inductor Construction:Unshiel
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0805-152KLDKR-ND | 1814257 | 894055-SDR0805-152KL | 71-SDR0805-152KL | 79R7361 | 23T1120 | 61J8228 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Fixed Inductors - SDR0805-152KL | SMD 1.5MH 150MA 8 OHM Inductor and Choke | Inductor, Un-Shielded, 1.5Mh, 260Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0805 Series, 1.5 Mh, 10%, Unshielded, 8 Ohm, 150 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 1.5Mh, 260Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite dr | Ferrite | ||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |