Manufacturer: Bourns Inc.
Win Source Part Number: 1247476-SDR0805-150M
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical
FIXED IND 15UH 1.8A 90 MOHM SMD Product overview: SDR0805-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-150ML can be used for catalog matching and distributor lookup.
FIXED IND 15UH 1.8A 90 MOHM SMD
15µH Unshielded Inductor 1.8A 90mOhm Max Nonstandard
15µH Unshielded Inductor 1.8A 90mOhm Max Nonstandard
FIXED IND 15UH 1.8A 90 MOHM SMD
INDUCTOR, UN-SHIELDED, 15UH, 2.7A, SMD; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 15UH, 2.7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1247476-SDR0805-150ML | 71-SDR0805-150ML | 118-SDR0805-150MLDKR-ND | SDR0805-150ML | 61J8226 | 83R8859 |
| Product Name | Fixed Inductors - SDR0805-150ML | SMD 15UH 1.8A 90 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 15Uh, 2.7A, Smd; Inductance Bourns | Inductor, Un-Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH |