Manufacturer: Bourns Inc.
Win Source Part Number: 1095072-SDR0805-122K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 170mA
Inductance: 1.2mH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 280mA
Q @ Freq: 28 @ 252kHz
Frequency - Self Resonant: 2MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
1.2mH Unshielded Wirewound Inductor 170mA 6.8Ohm Max Nonstandard
1.2mH Unshielded Wirewound Inductor 170mA 6.8Ohm Max Nonstandard
1.2mH Unshielded Wirewound Inductor 170mA 6.8Ohm Max Nonstandard
FIXED IND 1.2MH 170MA 6.8OHM SMD Product overview: SDR0805-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 170MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 170MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-122KL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0805 Series, 1.2 mH, 10%, Unshielded, 6.8 ohm, 170 mA RoHS Compliant: Yes
INDUCTOR, 1200UH, UNSHIELDED, 0.17A; Inductance:1.2mH; RMS Current (Irms):170mA; Inductor Construction:Unshiel
FIXED IND 1.2MH 170MA 6.8OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095072-SDR0805-122KL | SDR0805-122KLDKR-ND | 71-SDR0805-122KL | 06X7148 | 32M9902 | SDR0805-122KL |
| Product Name | Fixed Inductors - SDR0805-122KL | Fixed Inductors | SMD 1.2MH 170MA 6.8OHM Inductor and Choke | Surface Mount Power Inductor, Sdr0805 Series, 1.2 Mh, 10%, Unshielded, 6.8 Ohm, 170 Ma Rohs Compliant Bourns | Inductor, 1200Uh, Unshielded, 0.17A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |