FIXED IND 1MH 210MA 4.5 OHM SMD Product overview: SDR0805-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 210MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 210MA, 4.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-102KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1095070-SDR0805-102K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 210mA
Inductance: 1mH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 340mA
Q @ Freq: 27 @ 252kHz
Frequency - Self Resonant: 3MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
1mH Unshielded Inductor 210mA 4.5Ohm Max Nonstandard
FIXED IND 1MH 210MA 4.5 OHM SMD
1mH Unshielded Inductor 210mA 4.5Ohm Max Nonstandard
INDUCTOR, UN-SHIELDED, 1MH, 340MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 1MH, 340MA, SMD; Inductance:1mH; RMS Current (Irms):210mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0805 Series, 1 mH, 10%, Unshielded, 4.5 ohm, 210 mA RoHS Compliant: Yes
FIXED IND 1MH 210MA 4.5 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0805-102KL | 1095070-SDR0805-102KL | 118-SDR0805-102KLTR-ND | 2231738 | 79R7359 | 61J8223 | 23T1117 | SDR0805-102KL |
| Product Name | SMD 1MH 210MA 4.5 OHM Inductor and Choke | Fixed Inductors - SDR0805-102KL | Fixed Inductors | Surface Mount Inductors | Inductor, Un-Shielded, 1Mh, 340Ma, Smd, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 1Mh, 340Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0805 Series, 1 Mh, 10%, Unshielded, 4.5 Ohm, 210 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH | 1000 microH |