Bourns, Inc. Fixed Inductors SDR0703-8R2ML

Description
8.2µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0703-8R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-8R2MLTR-ND
Fixed Inductors SDR0703-8R2MLTR-ND
8.2µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 1.1A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR0703-8R2MLTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers