Bourns, Inc. Fixed Inductors SDR0703-821KL

Description
820µH Unshielded Wirewound Inductor 90mA 12Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 90mA 12Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0703-821KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-821KLTR-ND
Fixed Inductors SDR0703-821KLTR-ND
820µH Unshielded Wirewound Inductor 90mA 12Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 90mA 12Ohm Max Nonstandard

Buy Now Datasheet
SMD 820UH 90MA 12 OHM Inductor and Choke - 71-SDR0703-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 90MA 12 OHM Inductor and Choke
71-SDR0703-821KL
SMD 820UH 90MA 12 OHM Inductor and Choke 71-SDR0703-821KL
FIXED IND 820UH 90MA 12 OHM SMD Product overview: SDR0703-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 90MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 90MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 90MA 12 OHM SMD Product overview: SDR0703-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 90MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 90MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274722-SDR0703-821KL
Inductors, Coils, Chokes - Fixed Inductors 1274722-SDR0703-821KL
Win Source Part Number: 1274722-SDR0703-821K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 820 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 32 @ 796kHz Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 90 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-821KLCT,-SDR 0703-821KL,-SDR0703- 821KLCT,SDR0703-821K L,SDR0703-821KLTR,-S DR0703-821KL,-SDR070 3-821KLTR,SDR0703821 KL Base Product Number: SDR0703 Current - Saturation (Isat): 140mA

Win Source Part Number: 1274722-SDR0703-821KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 820 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 32 @ 796kHz
Frequency - Self Resonant: 3.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-821KLCT,-SDR0703-821KL,-SDR0703-821KLCT,SDR0703-821KL,SDR0703-821KLTR,-SDR0703-821KL,-SDR0703-821KLTR,SDR0703821KL
Base Product Number: SDR0703
Current - Saturation (Isat): 140mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0703-821KLTR-ND 71-SDR0703-821KL 1274722-SDR0703-821KL
Product Name Fixed Inductors SMD 820UH 90MA 12 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details