Bourns, Inc. Fixed Inductors SDR0703-680KL

Description
68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-680KLCT-ND
Fixed Inductors 118-SDR0703-680KLCT-ND
68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-680KLTR-ND
Fixed Inductors 118-SDR0703-680KLTR-ND
68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 380mA 900mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984646-SDR0703-680KL
Inductors, Coils, Chokes - Fixed Inductors 984646-SDR0703-680KL
Win Source Part Number: 984646-SDR0703-680KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-680KLTR,SDR 0703-680KLCT,SDR0703 -680KLCT-ND,118-SDR0 703-680KLCT,-SDR0703 -680KL-ND,-SDR0703-6 80KLCT,SDR0703-680KL TR,-SDR0703-680KL,SD R0703-680KLTR-ND,118 -SDR0703-680KLTR,118 -SDR0703-680KLDKR,SD R0703-680KL-ND,SDR07 03680KL Base Product Number: SDR0703 Current - Saturation (Isat): 560mA

Win Source Part Number: 984646-SDR0703-680KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-680KLTR,SDR0703-680KLCT,SDR0703-680KLCT-ND,118-SDR0703-680KLCT,-SDR0703-680KL-ND,-SDR0703-680KLCT,SDR0703-680KLTR,-SDR0703-680KL,SDR0703-680KLTR-ND,118-SDR0703-680KLTR,118-SDR0703-680KLDKR,SDR0703-680KL-ND,SDR0703680KL
Base Product Number: SDR0703
Current - Saturation (Isat): 560mA

Buy Now Datasheet
SMD 68UH 380MA 900MOHM Inductor and Choke - 71-SDR0703-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 380MA 900MOHM Inductor and Choke
71-SDR0703-680KL
SMD 68UH 380MA 900MOHM Inductor and Choke 71-SDR0703-680KL
FIXED IND 68UH 380MA 900MOHM SMD Product overview: SDR0703-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 380MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 380MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 380MA 900MOHM SMD Product overview: SDR0703-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 380MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 380MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 560Ma, Smd; Inductance Bourns - 14P9693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 560Ma, Smd; Inductance Bourns
14P9693
Inductor, Un-Shielded, 68Uh, 560Ma, Smd; Inductance Bourns 14P9693
INDUCTOR, UN-SHIELDED, 68UH, 560MA, SMD; Inductance:68µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):560mA; Product Range:SDR0703 Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 560MA, SMD; Inductance:68µH; RMS Current (Irms):380mA; Inductor Construction:Unshielded; Saturation Current (Isat):560mA; Product Range:SDR0703 Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-680KLDKR-ND 984646-SDR0703-680KL 71-SDR0703-680KL 14P9693
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 380MA 900MOHM Inductor and Choke Inductor, Un-Shielded, 68Uh, 560Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125986 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details