Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0703-561KL

Description
Win Source Part Number: 1274724-SDR0703-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 36 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 9.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-561KL,-SDR07 03-561KL,-SDR0703-56 1KL,SDR0703-561KLTR, SDR0703-561KLCT,SDR0 703561KL,-SDR0703-56 1KLTR,-SDR0703-561KL CT Base Product Number: SDR0703 Current - Saturation (Isat): 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274724-SDR0703-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 36 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 9.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-561KL,-SDR07 03-561KL,-SDR0703-56 1KL,SDR0703-561KLTR, SDR0703-561KLCT,SDR0 703561KL,-SDR0703-56 1KLTR,-SDR0703-561KL CT Base Product Number: SDR0703 Current - Saturation (Isat): 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274724-SDR0703-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274724-SDR0703-561KL
Win Source Part Number: 1274724-SDR0703-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 36 @ 796kHz Frequency - Self Resonant: 4.2MHz Package / Case: Nonstandard DC Resistance (DCR): 9.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-561KL,-SDR07 03-561KL,-SDR0703-56 1KL,SDR0703-561KLTR, SDR0703-561KLCT,SDR0 703561KL,-SDR0703-56 1KLTR,-SDR0703-561KL CT Base Product Number: SDR0703 Current - Saturation (Isat): 150mA

Win Source Part Number: 1274724-SDR0703-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 36 @ 796kHz
Frequency - Self Resonant: 4.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-561KL,-SDR0703-561KL,-SDR0703-561KL,SDR0703-561KLTR,SDR0703-561KLCT,SDR0703561KL,-SDR0703-561KLTR,-SDR0703-561KLCT
Base Product Number: SDR0703
Current - Saturation (Isat): 150mA

Buy Now Datasheet
SMD 560UH 110MA 9.2OHM Inductor and Choke - 71-SDR0703-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 110MA 9.2OHM Inductor and Choke
71-SDR0703-561KL
SMD 560UH 110MA 9.2OHM Inductor and Choke 71-SDR0703-561KL
FIXED IND 560UH 110MA 9.2OHM SMD Product overview: SDR0703-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 110MA, 9.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 110MA, 9.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 110MA 9.2OHM SMD Product overview: SDR0703-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 110MA, 9.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 110MA, 9.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0703-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-561KLTR-ND
Fixed Inductors SDR0703-561KLTR-ND
560µH Unshielded Wirewound Inductor 110mA 9.2Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 110mA 9.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns - 61J8213 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns
61J8213
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns 61J8213
Inductor,Ferrite,560 uH,10+% Tol,10-% Tol,2618-Case RoHS Compliant: Yes

Inductor,Ferrite,560uH,10+% Tol,10-% Tol,2618-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274724-SDR0703-561KL 71-SDR0703-561KL SDR0703-561KLTR-ND 61J8213
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 560UH 110MA 9.2OHM Inductor and Choke Fixed Inductors Inductor,ferrite,560Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details