Bourns, Inc. SMD 4.7UH 1.5A 100MOHM Inductor and Choke SDR0703-4R7ML

Description
FIXED IND 4.7UH 1.5A 100MOHM SMD Product overview: SDR0703-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.5A 100MOHM SMD Product overview: SDR0703-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.5A 100MOHM Inductor and Choke - 71-SDR0703-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.5A 100MOHM Inductor and Choke
71-SDR0703-4R7ML
SMD 4.7UH 1.5A 100MOHM Inductor and Choke 71-SDR0703-4R7ML
FIXED IND 4.7UH 1.5A 100MOHM SMD Product overview: SDR0703-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.5A 100MOHM SMD Product overview: SDR0703-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0703-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-4R7MLDKR-ND
Fixed Inductors SDR0703-4R7MLDKR-ND
4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-4R7MLCT-ND
Fixed Inductors SDR0703-4R7MLCT-ND
4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-4R7MLTR-ND
Fixed Inductors SDR0703-4R7MLTR-ND
4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0703-4R7ML
933236-SDR0703-4R7ML
Fixed Inductors - SDR0703-4R7ML 933236-SDR0703-4R7ML
Manufacturer: Bourns Inc. Win Source Part Number: 933236-SDR0703-4R7ML Series: SDR0703 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 100mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0703 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0703-4R7MLTR, SDR07034R7ML, SDR0703-4R7ML-ND, SDR0703-4R7MLCT, -SDR0703-4R7MLCT, Q3289446, SDR0703-4R7ML-NDL, SDR0703-4R7MLTR, -SDR0703-4R7ML, -SDR0703-4R7ML-ND, SDR0703-4R7MLDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 933236-SDR0703-4R7ML
Series: SDR0703
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 100mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0703-4R7MLTR, SDR07034R7ML, SDR0703-4R7ML-ND, SDR0703-4R7MLCT, -SDR0703-4R7MLCT, Q3289446, SDR0703-4R7ML-NDL, SDR0703-4R7MLTR, -SDR0703-4R7ML, -SDR0703-4R7ML-ND, SDR0703-4R7MLDKR

Buy Now Datasheet
Inductor, Un-Shielded, 4.7Uh, 2.1A, Smd; Inductance Bourns - 14P9691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 2.1A, Smd; Inductance Bourns
14P9691
Inductor, Un-Shielded, 4.7Uh, 2.1A, Smd; Inductance Bourns 14P9691
INDUCTOR, UN-SHIELDED, 4.7UH, 2.1A, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR0703 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 2.1A, SMD; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR0703 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-4R7ML SDR0703-4R7MLDKR-ND 933236-SDR0703-4R7ML 14P9691
Product Name SMD 4.7UH 1.5A 100MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR0703-4R7ML Inductor, Un-Shielded, 4.7Uh, 2.1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers