Bourns, Inc. Fixed Inductors SDR0703-471KL

Description
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-471KLCT-ND
Fixed Inductors 118-SDR0703-471KLCT-ND
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 130MA 7 OHM SMD

FIXED IND 470UH 130MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-471KLTR-ND
Fixed Inductors 118-SDR0703-471KLTR-ND
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274734-SDR0703-471KL
Inductors, Coils, Chokes - Fixed Inductors 1274734-SDR0703-471KL
Win Source Part Number: 1274734-SDR0703-471K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 33 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-471KLTR,-SD R0703-471KL,SDR07034 71KL,-SDR0703-471KL, SDR0703-471KLCT,-SDR 0703-471KLCT,SDR0703 -471KLTR,SDR0703-471 KL Base Product Number: SDR0703 Current - Saturation (Isat): 160mA

Win Source Part Number: 1274734-SDR0703-471KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 33 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-471KLTR,-SDR0703-471KL,SDR0703471KL,-SDR0703-471KL,SDR0703-471KLCT,-SDR0703-471KLCT,SDR0703-471KLTR,SDR0703-471KL
Base Product Number: SDR0703
Current - Saturation (Isat): 160mA

Buy Now Datasheet
SMD 470UH 130MA 7 OHM Inductor and Choke - 71-SDR0703-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 130MA 7 OHM Inductor and Choke
71-SDR0703-471KL
SMD 470UH 130MA 7 OHM Inductor and Choke 71-SDR0703-471KL
FIXED IND 470UH 130MA 7 OHM SMD Product overview: SDR0703-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 130MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 130MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 130MA 7 OHM SMD Product overview: SDR0703-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 130MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 130MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-471KLCT-ND 1274734-SDR0703-471KL 71-SDR0703-471KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 470UH 130MA 7 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details