Bourns, Inc. Fixed Inductors SDR0703-331KL

Description
330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-331KLTR-ND
Fixed Inductors 118-SDR0703-331KLTR-ND
330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-331KLCT-ND
Fixed Inductors 118-SDR0703-331KLCT-ND
330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 160mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 160MA 4.8 OHM

FIXED IND 330UH 160MA 4.8 OHM

Buy Now Datasheet
SMD 330UH 160MA 4.8OHM Inductor and Choke - 71-SDR0703-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 160MA 4.8OHM Inductor and Choke
71-SDR0703-331KL
SMD 330UH 160MA 4.8OHM Inductor and Choke 71-SDR0703-331KL
FIXED IND 330UH 160MA 4.8OHM SMD Product overview: SDR0703-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 160MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 160MA, 4.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 160MA 4.8OHM SMD Product overview: SDR0703-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 160MA, 4.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 160MA, 4.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-331KLTR-ND 71-SDR0703-331KL
Product Name Fixed Inductors SMD 330UH 160MA 4.8OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details