Bourns, Inc. SMD 33UH 560MA 450MOHM Inductor and Choke SDR0703-330KL

Description
FIXED IND 33UH 560MA 450MOHM SMD Product overview: SDR0703-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 560MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 560MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 560MA 450MOHM SMD Product overview: SDR0703-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 560MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 560MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 560MA 450MOHM Inductor and Choke - 71-SDR0703-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 560MA 450MOHM Inductor and Choke
71-SDR0703-330KL
SMD 33UH 560MA 450MOHM Inductor and Choke 71-SDR0703-330KL
FIXED IND 33UH 560MA 450MOHM SMD Product overview: SDR0703-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 560MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 560MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 560MA 450MOHM SMD Product overview: SDR0703-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 560MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 560MA, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274736-SDR0703-330KL
Inductors, Coils, Chokes - Fixed Inductors 1274736-SDR0703-330KL
Win Source Part Number: 1274736-SDR0703-330K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 450mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 560 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-330KLCT,SDR 0703-330KLTR,-SDR070 3-330KLTR,-SDR0703-3 30KL,SDR0703330KL,-S DR0703-330KL,SDR0703 -330KL,SDR0703-330KL CT Base Product Number: SDR0703 Current - Saturation (Isat): 820mA

Win Source Part Number: 1274736-SDR0703-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 450mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-330KLCT,SDR0703-330KLTR,-SDR0703-330KLTR,-SDR0703-330KL,SDR0703330KL,-SDR0703-330KL,SDR0703-330KL,SDR0703-330KLCT
Base Product Number: SDR0703
Current - Saturation (Isat): 820mA

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 560MA 450 MOHM

FIXED IND 33UH 560MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-330KLTR-ND
Fixed Inductors 118-SDR0703-330KLTR-ND
33µH Unshielded Wirewound Inductor 560mA 450mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 560mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-330KLCT-ND
Fixed Inductors 118-SDR0703-330KLCT-ND
33µH Unshielded Wirewound Inductor 560mA 450mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 560mA 450mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 820Ma, Smd; Inductance Bourns - 14P9690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 820Ma, Smd; Inductance Bourns
14P9690
Inductor, Un-Shielded, 33Uh, 820Ma, Smd; Inductance Bourns 14P9690
INDUCTOR, UN-SHIELDED, 33UH, 820MA, SMD; Inductance:33µH; RMS Current (Irms):560mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):820mA; Product Range:SDR0703 Series; DC Resistance Max:0.45ohm; Product Length:6.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 820MA, SMD; Inductance:33µH; RMS Current (Irms):560mA; Inductor Construction:Unshielded; Saturation Current (Isat):820mA; Product Range:SDR0703 Series; DC Resistance Max:0.45ohm; Product Length:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-330KL 1274736-SDR0703-330KL 118-SDR0703-330KLDKR-ND 14P9690
Product Name SMD 33UH 560MA 450MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 33Uh, 820Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-34N 0302CS-34NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details