Bourns, Inc. Fixed Inductors SDR0703-271KL

Description
270µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0703-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-271KLTR-ND
Fixed Inductors SDR0703-271KLTR-ND
270µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274738-SDR0703-271KL
Inductors, Coils, Chokes - Fixed Inductors 1274738-SDR0703-271KL
Win Source Part Number: 1274738-SDR0703-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 3.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-271KLCT,SDR 0703271KL,-SDR0703-2 71KL,-SDR0703-271KLT R,SDR0703-271KLTR,SD R0703-271KLCT,-SDR07 03-271KL,SDR0703-271 KL Base Product Number: SDR0703 Current - Saturation (Isat): 220mA

Win Source Part Number: 1274738-SDR0703-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-271KLCT,SDR0703271KL,-SDR0703-271KL,-SDR0703-271KLTR,SDR0703-271KLTR,SDR0703-271KLCT,-SDR0703-271KL,SDR0703-271KL
Base Product Number: SDR0703
Current - Saturation (Isat): 220mA

Buy Now Datasheet
SMD 270UH 170MA 3.6OHM Inductor and Choke - 71-SDR0703-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 170MA 3.6OHM Inductor and Choke
71-SDR0703-271KL
SMD 270UH 170MA 3.6OHM Inductor and Choke 71-SDR0703-271KL
FIXED IND 270UH 170MA 3.6OHM SMD Product overview: SDR0703-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 170MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 170MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 170MA 3.6OHM SMD Product overview: SDR0703-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 170MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 170MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0703-271KLTR-ND 1274738-SDR0703-271KL 71-SDR0703-271KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 270UH 170MA 3.6OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details