Bourns, Inc. SMD 27UH 600MA 400MOHM Inductor and Choke SDR0703-270KL

Description
FIXED IND 27UH 600MA 400MOHM SMD Product overview: SDR0703-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 600MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 600MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 600MA 400MOHM SMD Product overview: SDR0703-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 600MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 600MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 600MA 400MOHM Inductor and Choke - 71-SDR0703-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 600MA 400MOHM Inductor and Choke
71-SDR0703-270KL
SMD 27UH 600MA 400MOHM Inductor and Choke 71-SDR0703-270KL
FIXED IND 27UH 600MA 400MOHM SMD Product overview: SDR0703-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 600MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 600MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 600MA 400MOHM SMD Product overview: SDR0703-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 600MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 600MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274739-SDR0703-270KL
Inductors, Coils, Chokes - Fixed Inductors 1274739-SDR0703-270KL
Win Source Part Number: 1274739-SDR0703-270K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703270KL,-SDR070 3-270KL,SDR0703-270K LTR,SDR0703-270KLCT, -SDR0703-270KL,SDR07 03-270KL,-SDR0703-27 0KLTR,-SDR0703-270KL CT Base Product Number: SDR0703 Current - Saturation (Isat): 880mA

Win Source Part Number: 1274739-SDR0703-270KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703270KL,-SDR0703-270KL,SDR0703-270KLTR,SDR0703-270KLCT,-SDR0703-270KL,SDR0703-270KL,-SDR0703-270KLTR,-SDR0703-270KLCT
Base Product Number: SDR0703
Current - Saturation (Isat): 880mA

Buy Now Datasheet
Fixed Inductors - SDR0703-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-270KLTR-ND
Fixed Inductors SDR0703-270KLTR-ND
27µH Unshielded Wirewound Inductor 600mA 400mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 600mA 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-270KL 1274739-SDR0703-270KL SDR0703-270KLTR-ND
Product Name SMD 27UH 600MA 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details