Bourns, Inc. SMD 220UH 180MA 3 OHM Inductor and Choke SDR0703-221KL

Description
FIXED IND 220UH 180MA 3 OHM SMD Product overview: SDR0703-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 180MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 180MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 180MA 3 OHM SMD Product overview: SDR0703-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 180MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 180MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 180MA 3 OHM Inductor and Choke - 71-SDR0703-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 180MA 3 OHM Inductor and Choke
71-SDR0703-221KL
SMD 220UH 180MA 3 OHM Inductor and Choke 71-SDR0703-221KL
FIXED IND 220UH 180MA 3 OHM SMD Product overview: SDR0703-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 180MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 180MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 180MA 3 OHM SMD Product overview: SDR0703-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 180MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 180MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0703-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 180MA 3 OHM SMD

FIXED IND 220UH 180MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-221KLCT-ND
Fixed Inductors 118-SDR0703-221KLCT-ND
220µH Unshielded Wirewound Inductor 180mA 3Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 180mA 3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-221KLTR-ND
Fixed Inductors 118-SDR0703-221KLTR-ND
220µH Unshielded Wirewound Inductor 180mA 3Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 180mA 3Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274740-SDR0703-221KL
Inductors, Coils, Chokes - Fixed Inductors 1274740-SDR0703-221KL
Win Source Part Number: 1274740-SDR0703-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 31 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-221KLCT,SDR 0703-221KLCT,SDR0703 -221KL,-SDR0703-221K L,-SDR0703-221KLTR,S DR0703221KL,-SDR0703 -221KL,SDR0703-221KL TR Base Product Number: SDR0703 Current - Saturation (Isat): 280mA

Win Source Part Number: 1274740-SDR0703-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 31 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-221KLCT,SDR0703-221KLCT,SDR0703-221KL,-SDR0703-221KL,-SDR0703-221KLTR,SDR0703221KL,-SDR0703-221KL,SDR0703-221KLTR
Base Product Number: SDR0703
Current - Saturation (Isat): 280mA

Buy Now Datasheet
Inductor, Un-Shielded, 220Uh, 280Ma, Smd; Inductance Bourns - 14P9689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 280Ma, Smd; Inductance Bourns
14P9689
Inductor, Un-Shielded, 220Uh, 280Ma, Smd; Inductance Bourns 14P9689
INDUCTOR, UN-SHIELDED, 220UH, 280MA, SMD; Inductance:220µH; RMS Current (Irms):180mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):280mA; Product Range:SDR0703 Series; DC Resistance Max:3ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 280MA, SMD; Inductance:220µH; RMS Current (Irms):180mA; Inductor Construction:Unshielded; Saturation Current (Isat):280mA; Product Range:SDR0703 Series; DC Resistance Max:3ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-221KL 118-SDR0703-221KLDKR-ND 1274740-SDR0703-221KL 14P9689
Product Name SMD 220UH 180MA 3 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 220Uh, 280Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N3 0402DC-3N3XJRW , 0402DC-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details