Win Source Part Number: 1274742-SDR0703-1R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1.8 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-1R8ML,-SDR07
Base Product Number: SDR0703
Current - Saturation (Isat): 2.7A
1.8µH Unshielded Wirewound Inductor 1.9A 52mOhm Max Nonstandard
FIXED IND 1.8UH 1.9A 52 MOHM SMD
1.8µH Unshielded Wirewound Inductor 1.9A 52mOhm Max Nonstandard
FIXED IND 1.8UH 1.9A 52 MOHM SMD Product overview: SDR0703-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 1.9A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 1.9A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-1R8ML can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274742-SDR0703-1R8ML | 118-SDR0703-1R8MLCT-ND | 71-SDR0703-1R8ML |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1.8UH 1.9A 52 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |