Bourns, Inc. SMD 1UH 2.2A 42 MOHM Inductor and Choke SDR0703-1R0ML

Description
FIXED IND 1UH 2.2A 42 MOHM SMD Product overview: SDR0703-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-1R0ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 1UH 2.2A 42 MOHM SMD Product overview: SDR0703-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-1R0ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR0703-1R0ML is a fixed inductor from Win Source Electronics, featuring an inductance of 1 µH with a tolerance of ±20%. It is designed for surface mount applications and has a low profile height of 2.7 mm. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various environments. It operates effectively within a temperature range of -40 °C to +125 °C and has a saturation current rating of 3.2 A. The device exhibits a self-resonant frequency of 160 MHz and a quality factor (Q) of 25 at 7.96 MHz. The DC resistance is capped at 42 mΩ, making it suitable for applications such as DC/DC converters and power supplies for portable electronics. The product is packaged in reels of 500 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The SDR0703-1R0ML is a fixed inductor from Win Source Electronics, featuring an inductance of 1 µH with a tolerance of ±20%. It is designed for surface mount applications and has a low profile height of 2.7 mm. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various environments. It operates effectively within a temperature range of -40 °C to +125 °C and has a saturation current rating of 3.2 A. The device exhibits a self-resonant frequency of 160 MHz and a quality factor (Q) of 25 at 7.96 MHz. The DC resistance is capped at 42 mΩ, making it suitable for applications such as DC/DC converters and power supplies for portable electronics. The product is packaged in reels of 500 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.2A 42 MOHM Inductor and Choke - 71-SDR0703-1R0ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.2A 42 MOHM Inductor and Choke
71-SDR0703-1R0ML
SMD 1UH 2.2A 42 MOHM Inductor and Choke 71-SDR0703-1R0ML
FIXED IND 1UH 2.2A 42 MOHM SMD Product overview: SDR0703-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-1R0ML can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.2A 42 MOHM SMD Product overview: SDR0703-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-1R0ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274744-SDR0703-1R0ML
Inductors, Coils, Chokes - Fixed Inductors 1274744-SDR0703-1R0ML
Win Source Part Number: 1274744-SDR0703-1R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 160MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0703-1R0MLTR,SDR0 703-1R0ML,-SDR0703-1 R0MLTR,SDR0703-1R0ML CT,-SDR0703-1R0ML,-S DR0703-1R0ML,SDR0703 1R0ML,-SDR0703-1R0ML CT Base Product Number: SDR0703 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1274744-SDR0703-1R0ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 160MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0703-1R0MLTR,SDR0703-1R0ML,-SDR0703-1R0MLTR,SDR0703-1R0MLCT,-SDR0703-1R0ML,-SDR0703-1R0ML,SDR07031R0ML,-SDR0703-1R0MLCT
Base Product Number: SDR0703
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Fixed Inductors - SDR0703-1R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-1R0MLTR-ND
Fixed Inductors SDR0703-1R0MLTR-ND
1µH Unshielded Wirewound Inductor 2.2A 42mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2.2A 42mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,1Uh,20+% Tol,20-% Tol,2618-Case Rohs Compliant Bourns - 61J8183 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Uh,20+% Tol,20-% Tol,2618-Case Rohs Compliant Bourns
61J8183
Inductor,ferrite,1Uh,20+% Tol,20-% Tol,2618-Case Rohs Compliant Bourns 61J8183
Inductor,Ferrite,1uH ,20+% Tol,20-% Tol,2618-Case RoHS Compliant: Yes

Inductor,Ferrite,1uH,20+% Tol,20-% Tol,2618-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-1R0ML 1274744-SDR0703-1R0ML SDR0703-1R0MLTR-ND 61J8183
Product Name SMD 1UH 2.2A 42 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor,ferrite,1Uh,20+% Tol,20-% Tol,2618-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details