Bourns, Inc. SMD 180UH 190MA 2.7OHM Inductor and Choke SDR0703-181KL

Description
FIXED IND 180UH 190MA 2.7OHM SMD Product overview: SDR0703-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 190MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 190MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-181KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 190MA 2.7OHM SMD Product overview: SDR0703-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 190MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 190MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-181KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180UH 190MA 2.7OHM Inductor and Choke - 71-SDR0703-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 190MA 2.7OHM Inductor and Choke
71-SDR0703-181KL
SMD 180UH 190MA 2.7OHM Inductor and Choke 71-SDR0703-181KL
FIXED IND 180UH 190MA 2.7OHM SMD Product overview: SDR0703-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 190MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 190MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 190MA 2.7OHM SMD Product overview: SDR0703-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 190MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 190MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0703-181KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-181KLTR-ND
Fixed Inductors SDR0703-181KLTR-ND
180µH Unshielded Wirewound Inductor 190mA 2.7Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 190mA 2.7Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274729-SDR0703-181KL
Inductors, Coils, Chokes - Fixed Inductors 1274729-SDR0703-181KL
Win Source Part Number: 1274729-SDR0703-181K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 33 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 2.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-181KLCT,SDR 0703181KL,-SDR0703-1 81KL,SDR0703-181KLCT ,SDR0703-181KL,-SDR0 703-181KLTR,SDR0703- 181KLTR,-SDR0703-181 KL Base Product Number: SDR0703 Current - Saturation (Isat): 300mA

Win Source Part Number: 1274729-SDR0703-181KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 33 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-181KLCT,SDR0703181KL,-SDR0703-181KL,SDR0703-181KLCT,SDR0703-181KL,-SDR0703-181KLTR,SDR0703-181KLTR,-SDR0703-181KL
Base Product Number: SDR0703
Current - Saturation (Isat): 300mA

Buy Now Datasheet
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns - 61J8194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns
61J8194
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns 61J8194
Inductor,Ferrite,180 uH,10+% Tol,10-% Tol,2618-Case RoHS Compliant: Yes

Inductor,Ferrite,180uH,10+% Tol,10-% Tol,2618-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-181KL SDR0703-181KLTR-ND 1274729-SDR0703-181KL 61J8194
Product Name SMD 180UH 190MA 2.7OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor,ferrite,180Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details