Bourns, Inc. Fixed Inductors SDR0703-151KL

Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0703-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-151KLTR-ND
Fixed Inductors 118-SDR0703-151KLTR-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-151KLCT-ND
Fixed Inductors 118-SDR0703-151KLCT-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 250MA 2 OHM SMD

FIXED IND 150UH 250MA 2 OHM SMD

Buy Now Datasheet
SMD 150UH 250MA 2 OHM Inductor and Choke - 71-SDR0703-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 250MA 2 OHM Inductor and Choke
71-SDR0703-151KL
SMD 150UH 250MA 2 OHM Inductor and Choke 71-SDR0703-151KL
FIXED IND 150UH 250MA 2 OHM SMD Product overview: SDR0703-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 250MA 2 OHM SMD Product overview: SDR0703-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, 340Ma, Smd; Inductance Bourns - 14P9687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 340Ma, Smd; Inductance Bourns
14P9687
Inductor, Un-Shielded, 150Uh, 340Ma, Smd; Inductance Bourns 14P9687
INDUCTOR, UN-SHIELDED, 150UH, 340MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):340mA; Product Range:SDR0703 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 340MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):340mA; Product Range:SDR0703 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0703-151KLTR-ND 71-SDR0703-151KL 14P9687
Product Name Fixed Inductors SMD 150UH 250MA 2 OHM Inductor and Choke Inductor, Un-Shielded, 150Uh, 340Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers