Bourns, Inc. 120UH 260MA 1.75OHM Inductor and Choke SDR0703-121KL

Description
FIXED IND 120UH 260MA 1.75OHM SM Product overview: SDR0703-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 260MA, 1.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 260MA, 1.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 260MA 1.75OHM SM Product overview: SDR0703-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 260MA, 1.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 260MA, 1.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 260MA 1.75OHM Inductor and Choke - 71-SDR0703-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 260MA 1.75OHM Inductor and Choke
71-SDR0703-121KL
120UH 260MA 1.75OHM Inductor and Choke 71-SDR0703-121KL
FIXED IND 120UH 260MA 1.75OHM SM Product overview: SDR0703-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 260MA, 1.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 260MA, 1.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 260MA 1.75OHM SM Product overview: SDR0703-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 260MA, 1.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 260MA, 1.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0703-121KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 260MA 1.75 OHM

FIXED IND 120UH 260MA 1.75 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-121KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-121KLCT-ND
Fixed Inductors 118-SDR0703-121KLCT-ND
FIXED IND 120UH 260MA 1.75 OHM

FIXED IND 120UH 260MA 1.75 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0703-121KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0703-121KLTR-ND
Fixed Inductors 118-SDR0703-121KLTR-ND
120µH Unshielded Wirewound Inductor 260mA 1.75Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 260mA 1.75Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274732-SDR0703-121KL
Inductors, Coils, Chokes - Fixed Inductors 1274732-SDR0703-121KL
Win Source Part Number: 1274732-SDR0703-121K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 32 @ 796kHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 1.75Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0703-121KLTR,SDR 0703-121KLTR,SDR0703 -121KL,-SDR0703-121K L,-SDR0703-121KLCT,S DR0703121KL,SDR0703- 121KLCT,-SDR0703-121 KL Base Product Number: SDR0703 Current - Saturation (Isat): 370mA

Win Source Part Number: 1274732-SDR0703-121KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 32 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.75Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0703-121KLTR,SDR0703-121KLTR,SDR0703-121KL,-SDR0703-121KL,-SDR0703-121KLCT,SDR0703121KL,SDR0703-121KLCT,-SDR0703-121KL
Base Product Number: SDR0703
Current - Saturation (Isat): 370mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0703-121KL 118-SDR0703-121KLDKR-ND 1274732-SDR0703-121KL
Product Name 120UH 260MA 1.75OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers