The Bourns SDR0604 Series inductor has an inductance value of 8.2 µH and is designed for applications requiring unshielded inductors. It supports a maximum RMS current of 1.5 A and a saturation current of 2.3 A. The inductor features a low DC resistance of 0.09 ohms, making it suitable for efficient power management in various electronic devices. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 400 pieces, facilitating easy integration into automated assembly processes. This component is ideal for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios.
Win Source Part Number: 1274747-SDR0604-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0604-8R2MLTR,-SDR
Base Product Number: SDR0604
Current - Saturation (Isat): 2.3A
FIXED IND 8.2UH 1.5A 90 MOHM SMD Product overview: SDR0604-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.5A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.5A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-8R2ML can be used for catalog matching and distributor lookup.
8.2µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
FIXED IND 8.2UH 1.5A 90 MOHM SMD
8.2µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
INDUCTOR, 8.2UH, UNSHIELDED, 1.5A; Inductance:8.2µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel
INDUCTOR, 8.2UH, UNSHIELDED, 1.5A; Inductance:8.2µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274747-SDR0604-8R2ML | 71-SDR0604-8R2ML | 118-SDR0604-8R2MLTR-ND | 61J8180 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 8.2UH 1.5A 90 MOHM Inductor and Choke | Fixed Inductors | Inductor, 8.2Uh, Unshielded, 1.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |