Bourns, Inc. Fixed Inductors - SDR0604-821KL SDR0604-821KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 794052-SDR0604-821KL Series: SDR0604 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 140mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Q @ Freq: 25 @ 252kHz Frequency - Self Resonant: 2MHz Test Frequency: 1kHz Family Name: SDR0604 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.2 Ohm Max Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621C821KT; 3621K821KT; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 794052-SDR0604-821KL Series: SDR0604 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 140mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Q @ Freq: 25 @ 252kHz Frequency - Self Resonant: 2MHz Test Frequency: 1kHz Family Name: SDR0604 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.2 Ohm Max Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621C821KT; 3621K821KT; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-821KL
794052-SDR0604-821KL
Fixed Inductors - SDR0604-821KL 794052-SDR0604-821KL
Manufacturer: Bourns Inc. Win Source Part Number: 794052-SDR0604-821KL Series: SDR0604 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 140mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Q @ Freq: 25 @ 252kHz Frequency - Self Resonant: 2MHz Test Frequency: 1kHz Family Name: SDR0604 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.2 Ohm Max Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621C821KT; 3621K821KT; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794052-SDR0604-821KL
Series: SDR0604
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 140mA
Shielding: Unshielded
Inductance: 820μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 200mA
Q @ Freq: 25 @ 252kHz
Frequency - Self Resonant: 2MHz
Test Frequency: 1kHz
Family Name: SDR0604
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.2 Ohm Max
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): 3621C821KT; 3621K821KT;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 820UH 140MA 5.2OHM Inductor and Choke - 71-SDR0604-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 140MA 5.2OHM Inductor and Choke
71-SDR0604-821KL
SMD 820UH 140MA 5.2OHM Inductor and Choke 71-SDR0604-821KL
FIXED IND 820UH 140MA 5.2OHM SMD Product overview: SDR0604-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 140MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 140MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 140MA 5.2OHM SMD Product overview: SDR0604-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 140MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 140MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0604-821KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-821KLTR-ND
Fixed Inductors SDR0604-821KLTR-ND
820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-821KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-821KLCT-ND
Fixed Inductors SDR0604-821KLCT-ND
820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-821KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-821KLDKR-ND
Fixed Inductors SDR0604-821KLDKR-ND
820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 820 H, 10%, Unshielded, 5.2 Ohm, 140 Ma Rohs Compliant Bourns - 06X7146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 820 H, 10%, Unshielded, 5.2 Ohm, 140 Ma Rohs Compliant Bourns
06X7146
Surface Mount Power Inductor, Sdr0604 Series, 820 H, 10%, Unshielded, 5.2 Ohm, 140 Ma Rohs Compliant Bourns 06X7146
Surface Mount Power Inductor, SDR0604 Series, 820 H, 10%, Unshielded, 5.2 ohm, 140 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 820 H, 10%, Unshielded, 5.2 ohm, 140 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 794052-SDR0604-821KL 71-SDR0604-821KL SDR0604-821KLTR-ND 06X7146
Product Name Fixed Inductors - SDR0604-821KL SMD 820UH 140MA 5.2OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0604 Series, 820 H, 10%, Unshielded, 5.2 Ohm, 140 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers