Bourns, Inc. Fixed Inductors SDR0604-820KL

Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0604-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-820KLDKR-ND
Fixed Inductors SDR0604-820KLDKR-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-820KLTR-ND
Fixed Inductors SDR0604-820KLTR-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-820KLCT-ND
Fixed Inductors SDR0604-820KLCT-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Nonstandard

Buy Now Datasheet
SMD 82UH 580MA 600MOHM Inductor and Choke - 71-SDR0604-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 580MA 600MOHM Inductor and Choke
71-SDR0604-820KL
SMD 82UH 580MA 600MOHM Inductor and Choke 71-SDR0604-820KL
FIXED IND 82UH 580MA 600MOHM SMD Product overview: SDR0604-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 580MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 580MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 580MA 600MOHM SMD Product overview: SDR0604-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 580MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 580MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns - 07W8487 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns
07W8487
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns 07W8487
INDUCTOR, UN-SHIELDED, 82UH, 750MA, SMD; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:SDR0604 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 82UH, 750MA, SMD; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):750mA; Product Range:SDR0604 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 82Uh, 750Ma, Smd, Full Reel; Inductance Bourns - 61J8181 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 82Uh, 750Ma, Smd, Full Reel; Inductance Bourns
61J8181
Inductor, Unshielded, 82Uh, 750Ma, Smd, Full Reel; Inductance Bourns 61J8181
INDUCTOR, UNSHIELDED, 82UH, 750MA, SMD, FULL REEL; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:SDR0604 Series; DC Resistance Max:0.6ohm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 82UH, 750MA, SMD, FULL REEL; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):750mA; Product Range:SDR0604 Series; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0604-820KLDKR-ND 71-SDR0604-820KL 07W8487 61J8181
Product Name Fixed Inductors SMD 82UH 580MA 600MOHM Inductor and Choke Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns Inductor, Unshielded, 82Uh, 750Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details