Bourns, Inc. SMD 6.8UH 1.6A 120MOHM Inductor and Choke SDR0604-6R8ML

Description
FIXED IND 6.8UH 1.6A 120MOHM SMD Product overview: SDR0604-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.6A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.6A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-6R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.6A 120MOHM SMD Product overview: SDR0604-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.6A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.6A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-6R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.6A 120MOHM Inductor and Choke - 71-SDR0604-6R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.6A 120MOHM Inductor and Choke
71-SDR0604-6R8ML
SMD 6.8UH 1.6A 120MOHM Inductor and Choke 71-SDR0604-6R8ML
FIXED IND 6.8UH 1.6A 120MOHM SMD Product overview: SDR0604-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.6A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.6A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-6R8ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.6A 120MOHM SMD Product overview: SDR0604-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.6A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.6A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-6R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0604-6R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-6R8MLCT-ND
Fixed Inductors SDR0604-6R8MLCT-ND
6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-6R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-6R8MLDKR-ND
Fixed Inductors SDR0604-6R8MLDKR-ND
6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-6R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-6R8MLTR-ND
Fixed Inductors SDR0604-6R8MLTR-ND
6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 6.8Uh, 2.5A, Smd; Inductance Bourns - 83R8856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 2.5A, Smd; Inductance Bourns
83R8856
Inductor, Un-Shielded, 6.8Uh, 2.5A, Smd; Inductance Bourns 83R8856
INDUCTOR, UN-SHIELDED, 6.8UH, 2.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.5A; Product Range:SDR0604 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 2.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.5A; Product Range:SDR0604 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 2.5A, Smd; Inductance Bourns - 23T1111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 2.5A, Smd; Inductance Bourns
23T1111
Inductor, 6.8Uh, 2.5A, Smd; Inductance Bourns 23T1111
INDUCTOR, 6.8UH, 2.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.5A; Product Range:-; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

INDUCTOR, 6.8UH, 2.5A, SMD; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.5A; Product Range:-; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0604-6R8ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-6R8ML
Fixed Inductors SDR0604-6R8ML
FIXED IND 6.8UH 1.6A 120MOHM SMD

FIXED IND 6.8UH 1.6A 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-6R8ML SDR0604-6R8MLCT-ND 83R8856 23T1111 SDR0604-6R8ML
Product Name SMD 6.8UH 1.6A 120MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 6.8Uh, 2.5A, Smd; Inductance Bourns Inductor, 6.8Uh, 2.5A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details