Bourns, Inc. Fixed Inductors SDR0604-681KL

Description
680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0604-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-681KLDKR-ND
Fixed Inductors SDR0604-681KLDKR-ND
680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-681KLCT-ND
Fixed Inductors SDR0604-681KLCT-ND
680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-681KLTR-ND
Fixed Inductors SDR0604-681KLTR-ND
680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 160mA 4.65Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-681KL
1247473-SDR0604-681KL
Fixed Inductors - SDR0604-681KL 1247473-SDR0604-681KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247473-SDR0604-681K L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247473-SDR0604-681KL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
680UH 160MA 4.65OHM Inductor and Choke - 71-SDR0604-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 160MA 4.65OHM Inductor and Choke
71-SDR0604-681KL
680UH 160MA 4.65OHM Inductor and Choke 71-SDR0604-681KL
FIXED IND 680UH 160MA 4.65OHM SM Product overview: SDR0604-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 4.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 4.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 160MA 4.65OHM SM Product overview: SDR0604-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 4.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 4.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 680Uh, 250Ma, Smd; Inductance Bourns - 61J8179 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 250Ma, Smd; Inductance Bourns
61J8179
Inductor, Un-Shielded, 680Uh, 250Ma, Smd; Inductance Bourns 61J8179
INDUCTOR, UN-SHIELDED, 680UH, 250MA, SMD; Inductance:680µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):250mA; Product Range:SDR0604 Series; DC Resistance Max:4.65ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 250MA, SMD; Inductance:680µH; RMS Current (Irms):160mA; Inductor Construction:Unshielded; Saturation Current (Isat):250mA; Product Range:SDR0604 Series; DC Resistance Max:4.65ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0604-681KLDKR-ND 1247473-SDR0604-681KL 71-SDR0604-681KL 61J8179
Product Name Fixed Inductors Fixed Inductors - SDR0604-681KL 680UH 160MA 4.65OHM Inductor and Choke Inductor, Un-Shielded, 680Uh, 250Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details