Bourns, Inc. SMD 68UH 620MA 520MOHM Inductor and Choke SDR0604-680KL

Description
FIXED IND 68UH 620MA 520MOHM SMD Product overview: SDR0604-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 620MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 620MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 620MA 520MOHM SMD Product overview: SDR0604-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 620MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 620MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 620MA 520MOHM Inductor and Choke - 71-SDR0604-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 620MA 520MOHM Inductor and Choke
71-SDR0604-680KL
SMD 68UH 620MA 520MOHM Inductor and Choke 71-SDR0604-680KL
FIXED IND 68UH 620MA 520MOHM SMD Product overview: SDR0604-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 620MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 620MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 620MA 520MOHM SMD Product overview: SDR0604-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 620MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 620MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-680KLCT-ND
Fixed Inductors 118-SDR0604-680KLCT-ND
68µH Unshielded Wirewound Inductor 620mA 520mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 620mA 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 620MA 520 MOHM

FIXED IND 68UH 620MA 520 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-680KLTR-ND
Fixed Inductors 118-SDR0604-680KLTR-ND
68µH Unshielded Wirewound Inductor 620mA 520mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 620mA 520mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7633297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633297P
Surface Mount Inductors 7633297P
Bourns SDR0604-680KL

Bourns SDR0604-680KL

Supplier's Site
Surface Mount Inductors - 7633297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633297
Surface Mount Inductors 7633297
Bourns SDR0604-680KL

Bourns SDR0604-680KL

Supplier's Site
Surface Mount Inductors - 1727091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727091
Surface Mount Inductors 1727091
Bourns SDR0604-680KL

Bourns SDR0604-680KL

Supplier's Site
Surface Mount Inductors - 1818204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1818204
Surface Mount Inductors 1818204
Bourns SDR0604-680KL

Bourns SDR0604-680KL

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-680KL
894053-SDR0604-680KL
Fixed Inductors - SDR0604-680KL 894053-SDR0604-680KL
Manufacturer: Bourns Inc. Win Source Part Number: 894053-SDR0604-680KL Series: SDR0604 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 620 mA 520mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0604-680KLTR, -SDR0604-680KL-ND, SDR0604-680KL-ND, -SDR0604-680KLTR, SDR0604-680KLCT, -SDR0604-680KL, SDR0604680KL, -SDR0604-680KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894053-SDR0604-680KL
Series: SDR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Unshielded Wirewound Inductor 620 mA 520mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0604-680KLTR, -SDR0604-680KL-ND, SDR0604-680KL-ND, -SDR0604-680KLTR, SDR0604-680KLCT, -SDR0604-680KL, SDR0604680KL, -SDR0604-680KLCT

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 68 H, 10%, Unshielded, 0.52 Ohm, 620 Ma Rohs Compliant Bourns - 23T1112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 68 H, 10%, Unshielded, 0.52 Ohm, 620 Ma Rohs Compliant Bourns
23T1112
Surface Mount Power Inductor, Sdr0604 Series, 68 H, 10%, Unshielded, 0.52 Ohm, 620 Ma Rohs Compliant Bourns 23T1112
Surface Mount Power Inductor, SDR0604 Series, 68 H, 10%, Unshielded, 0.52 ohm, 620 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 68 H, 10%, Unshielded, 0.52 ohm, 620 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 840Ma, Smd, Full Reel; Inductance Bourns - 67K3584 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 840Ma, Smd, Full Reel; Inductance Bourns
67K3584
Inductor, Un-Shielded, 68Uh, 840Ma, Smd, Full Reel; Inductance Bourns 67K3584
INDUCTOR, UN-SHIELDED, 68UH, 840MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):840mA; Product Range:SDR0604 Series; DC Resistance Max:0.52ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 840MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshielded; Saturation Current (Isat):840mA; Product Range:SDR0604 Series; DC Resistance Max:0.52ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, 0.62A, 10%, Unshielded; Inductance Bourns - 38AC2297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.62A, 10%, Unshielded; Inductance Bourns
38AC2297
Inductor, 68Uh, 0.62A, 10%, Unshielded; Inductance Bourns 38AC2297
INDUCTOR, 68UH, 0.62A, 10%, UNSHIELDED; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):840mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 68UH, 0.62A, 10%, UNSHIELDED; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshielded; Saturation Current (Isat):840mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-680KL 118-SDR0604-680KLCT-ND 7633297P 7633297 1727091 894053-SDR0604-680KL 23T1112 67K3584 38AC2297
Product Name SMD 68UH 620MA 520MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SDR0604-680KL Surface Mount Power Inductor, Sdr0604 Series, 68 H, 10%, Unshielded, 0.52 Ohm, 620 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 68Uh, 840Ma, Smd, Full Reel; Inductance Bourns Inductor, 68Uh, 0.62A, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite dr
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers