Bourns, Inc. SMD 5.6UH 1.7A 80 MOHM Inductor and Choke SDR0604-5R6ML

Description
FIXED IND 5.6UH 1.7A 80 MOHM SMD Product overview: SDR0604-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-5R6ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 1.7A 80 MOHM SMD Product overview: SDR0604-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-5R6ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 1.7A 80 MOHM Inductor and Choke - 71-SDR0604-5R6ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 1.7A 80 MOHM Inductor and Choke
71-SDR0604-5R6ML
SMD 5.6UH 1.7A 80 MOHM Inductor and Choke 71-SDR0604-5R6ML
FIXED IND 5.6UH 1.7A 80 MOHM SMD Product overview: SDR0604-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-5R6ML can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 1.7A 80 MOHM SMD Product overview: SDR0604-5R6ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-5R6ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-5R6MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-5R6MLTR-ND
Fixed Inductors 118-SDR0604-5R6MLTR-ND
5.6µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-5R6MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-5R6MLCT-ND
Fixed Inductors 118-SDR0604-5R6MLCT-ND
5.6µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-5R6MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 1.7A 80 MOHM SMD

FIXED IND 5.6UH 1.7A 80 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-5R6ML
1095066-SDR0604-5R6ML
Fixed Inductors - SDR0604-5R6ML 1095066-SDR0604-5R6ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095066-SDR0604-5R6M L Packaging: Reel - TR Type: Wirewound Current Rating: 1.7A Inductance: 5.6μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.7A Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 30MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095066-SDR0604-5R6ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 5.6μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.7A
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 30MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns - 61J8174 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns
61J8174
Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns 61J8174
Inductor,Ferrite,5.6 uH,20+% Tol,20-% Tol RoHS Compliant: Yes

Inductor,Ferrite,5.6uH,20+% Tol,20-% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 5.6Uh, 1.7A, Unshielded; Inductance Bourns - 57AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, 1.7A, Unshielded; Inductance Bourns
57AC3415
Power Inductor, 5.6Uh, 1.7A, Unshielded; Inductance Bourns 57AC3415
POWER INDUCTOR, 5.6UH, 1.7A, UNSHIELDED; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.7A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, 1.7A, UNSHIELDED; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Unshielded; Saturation Current (Isat):2.7A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-5R6ML 118-SDR0604-5R6MLTR-ND 1095066-SDR0604-5R6ML 61J8174 57AC3415
Product Name SMD 5.6UH 1.7A 80 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR0604-5R6ML Inductor,ferrite,5.6Uh,20+% Tol,20-% Tol Rohs Compliant Bourns Power Inductor, 5.6Uh, 1.7A, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details