Bourns, Inc. Fixed Inductors SDR0604-561KL

Description
560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0604-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-561KLTR-ND
Fixed Inductors 118-SDR0604-561KLTR-ND
560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-561KLCT-ND
Fixed Inductors 118-SDR0604-561KLCT-ND
560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

560µH Unshielded Inductor 180mA 4Ohm Max Nonstandard

Buy Now Datasheet
SMD 560UH 180MA 4 OHM Inductor and Choke - 71-SDR0604-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 180MA 4 OHM Inductor and Choke
71-SDR0604-561KL
SMD 560UH 180MA 4 OHM Inductor and Choke 71-SDR0604-561KL
FIXED IND 560UH 180MA 4 OHM SMD Product overview: SDR0604-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 180MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 180MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 180MA 4 OHM SMD Product overview: SDR0604-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 180MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 180MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274751-SDR0604-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274751-SDR0604-561KL
Win Source Part Number: 1274751-SDR0604-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 24 @ 252kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0604-561KLTR, 118-SDR0604-561KLCT, SDR0604-561KL,118-SD R0604-561KLDKR Base Product Number: SDR0604 Current - Saturation (Isat): 260mA

Win Source Part Number: 1274751-SDR0604-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 24 @ 252kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR0604-561KLTR,118-SDR0604-561KLCT,SDR0604-561KL,118-SDR0604-561KLDKR
Base Product Number: SDR0604
Current - Saturation (Isat): 260mA

Buy Now Datasheet
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 61J8176 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
61J8176
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 61J8176
Inductor,Ferrite,560 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,560uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 560 H, 10%, Unshielded, 4 Ohm, 180 Ma Rohs Compliant Bourns - 06X7143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 560 H, 10%, Unshielded, 4 Ohm, 180 Ma Rohs Compliant Bourns
06X7143
Surface Mount Power Inductor, Sdr0604 Series, 560 H, 10%, Unshielded, 4 Ohm, 180 Ma Rohs Compliant Bourns 06X7143
Surface Mount Power Inductor, SDR0604 Series, 560 H, 10%, Unshielded, 4 ohm, 180 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 560 H, 10%, Unshielded, 4 ohm, 180 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0604-561KLTR-ND 71-SDR0604-561KL 1274751-SDR0604-561KL 61J8176 06X7143
Product Name Fixed Inductors SMD 560UH 180MA 4 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Surface Mount Power Inductor, Sdr0604 Series, 560 H, 10%, Unshielded, 4 Ohm, 180 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers