The Bourns SDR0604 Series inductor has an inductance value of 470 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 210 mA and a saturation current of 300 mA. The inductor features an unshielded construction and is compliant with RoHS standards. Its compact dimensions are 5.8 mm in diameter and 4.8 mm in height, making it suitable for applications in portable communication equipment, camcorders, LCD TVs, and car radios. The operating temperature range is from -40 °C to +125 °C, and it can withstand reflow soldering temperatures of up to 230 °C for a maximum of 50 seconds. The inductor is packaged with 400 pieces per reel for efficient handling and assembly.
470µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard
FIXED IND 470UH 210MA 3.3OHM SMD Product overview: SDR0604-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 210MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 210MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-471KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1121646-SDR0604-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Alternative Parts (Cross-Reference): SDR0604-471KL.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0604471KL,-SDR060
Base Product Number: SDR0604
Current - Saturation (Isat): 300mA
FIXED IND 470UH 210MA 3.3OHM SMD
INDUCTOR, UN-SHIELDED, 470UH, 300MA, SMD; Inductance:470µH; RMS Current (Irms):210mA; Inductor Construction:Unshiel
INDUCTOR, 470UH, 0.21A, 10%, UNSHIELDED; Inductance:470µH; RMS Current (Irms):210mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 470UH, 300MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):210mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0604 Series, 470 H, 10%, Unshielded, 3.3 ohm, 210 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0604-471KLCT-ND | 71-SDR0604-471KL | 7361258 | 7361258P | 1816302 | 1121646-SDR0604-471KL | SDR0604-471KL | 61J8173 | 38AC2296 | 79R7357 | 23T1110 |
| Product Name | Fixed Inductors | SMD 470UH 210MA 3.3OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 470Uh, 300Ma, Smd; Inductance Bourns | Inductor, 470Uh, 0.21A, 10%, Unshielded; Inductance Bourns | Inductor, Un-Shielded, 470Uh, 300Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0604 Series, 470 H, 10%, Unshielded, 3.3 Ohm, 210 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite | Ferrite; Ferrite | |||||
| Configuration | Fixed | Fixed | |||||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |