The Bourns SDR0604 Series inductor has an inductance of 47 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 0.72 A and a saturation current of 1 A. The inductor features an unshielded construction and is compliant with RoHS standards. It has a compact size with a maximum diameter of 5.8 mm and a height of 4.8 mm. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications, including DC/DC converters and power supplies for portable communication devices, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 400 pieces for efficient handling and assembly.
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
FIXED IND 47UH 720MA 370 MOHM
FIXED IND 47UH 720MA 370MOHM SMD Product overview: SDR0604-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-470KL can be used for catalog matching and distributor lookup.
INDUCTOR, 47UH, 0.72A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0604 Series, 47 H, 10%, Unshielded, 0.37 ohm, 720 mA RoHS Compliant: Yes
INDUCTOR, FULL REEL; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel
FIXED IND 47UH 720MA 370MOHM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR0604-470KLTR-ND | 7271631 | 7271631P | 1814273 | 71-SDR0604-470KL | 38AC2295 | 23T1109 | 20R0352 | SDR0604-470KL |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 47UH 720MA 370MOHM Inductor and Choke | Inductor, 47Uh, 0.72A, 10%, Unshielded; Inductance Bourns | Surface Mount Power Inductor, Sdr0604 Series, 47 H, 10%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant Bourns | Inductor, Full Reel; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | ||||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |