Bourns, Inc. Fixed Inductors SDR0604-391KL

Description
390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0604-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-391KLCT-ND
Fixed Inductors 118-SDR0604-391KLCT-ND
390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-391KLTR-ND
Fixed Inductors 118-SDR0604-391KLTR-ND
390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 250mA 2.48Ohm Max Nonstandard

Buy Now Datasheet
390UH 250MA 2.48OHM Inductor and Choke - 71-SDR0604-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 250MA 2.48OHM Inductor and Choke
71-SDR0604-391KL
390UH 250MA 2.48OHM Inductor and Choke 71-SDR0604-391KL
FIXED IND 390UH 250MA 2.48OHM SM Product overview: SDR0604-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 250MA, 2.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 250MA, 2.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 250MA 2.48OHM SM Product overview: SDR0604-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 250MA, 2.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 250MA, 2.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274753-SDR0604-391KL
Inductors, Coils, Chokes - Fixed Inductors 1274753-SDR0604-391KL
Win Source Part Number: 1274753-SDR0604-391K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 2.48Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0604-391KL,118-SD R0604-391KLCT,118-SD R0604-391KLTR,118-SD R0604-391KLDKR Base Product Number: SDR0604 Current - Saturation (Isat): 340mA

Win Source Part Number: 1274753-SDR0604-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.48Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0604-391KL,118-SDR0604-391KLCT,118-SDR0604-391KLTR,118-SDR0604-391KLDKR
Base Product Number: SDR0604
Current - Saturation (Isat): 340mA

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 390 H, 10%, Unshielded, 2.48 Ohm, 250 Ma Rohs Compliant Bourns - 06X7141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 390 H, 10%, Unshielded, 2.48 Ohm, 250 Ma Rohs Compliant Bourns
06X7141
Surface Mount Power Inductor, Sdr0604 Series, 390 H, 10%, Unshielded, 2.48 Ohm, 250 Ma Rohs Compliant Bourns 06X7141
Surface Mount Power Inductor, SDR0604 Series, 390 H, 10%, Unshielded, 2.48 ohm, 250 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 390 H, 10%, Unshielded, 2.48 ohm, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0604-391KLCT-ND 71-SDR0604-391KL 1274753-SDR0604-391KL 06X7141
Product Name Fixed Inductors 390UH 250MA 2.48OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0604 Series, 390 H, 10%, Unshielded, 2.48 Ohm, 250 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details