Bourns, Inc. Fixed Inductors SDR0604-331KL

Description
330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0604-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-331KLCT-ND
Fixed Inductors SDR0604-331KLCT-ND
330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-331KLTR-ND
Fixed Inductors SDR0604-331KLTR-ND
330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-331KLDKR-ND
Fixed Inductors SDR0604-331KLDKR-ND
330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 270mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274754-SDR0604-331KL
Inductors, Coils, Chokes - Fixed Inductors 1274754-SDR0604-331KL
Win Source Part Number: 1274754-SDR0604-331K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 270 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0604-331KLTR,SDR 0604-331KLTR,-SDR060 4-331KLCT,SDR0604331 KL,-SDR0604-331KL,SD R0604-331KLDKR,SDR06 04-331KLCT Base Product Number: SDR0604 Current - Saturation (Isat): 360mA

Win Source Part Number: 1274754-SDR0604-331KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0604-331KLTR,SDR0604-331KLTR,-SDR0604-331KLCT,SDR0604331KL,-SDR0604-331KL,SDR0604-331KLDKR,SDR0604-331KLCT
Base Product Number: SDR0604
Current - Saturation (Isat): 360mA

Buy Now Datasheet
330UH 270MA 2.25OHM Inductor and Choke - 71-SDR0604-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 270MA 2.25OHM Inductor and Choke
71-SDR0604-331KL
330UH 270MA 2.25OHM Inductor and Choke 71-SDR0604-331KL
FIXED IND 330UH 270MA 2.25OHM SM Product overview: SDR0604-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 270MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 270MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 270MA 2.25OHM SM Product overview: SDR0604-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 270MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 270MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0604-331KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-331KL
Fixed Inductors SDR0604-331KL
FIXED IND 330UH 270MA 2.25OHM SM

FIXED IND 330UH 270MA 2.25OHM SM

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, 360Ma, Smd; Inductance Bourns - 61J8169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 360Ma, Smd; Inductance Bourns
61J8169
Inductor, Un-Shielded, 330Uh, 360Ma, Smd; Inductance Bourns 61J8169
INDUCTOR, UN-SHIELDED, 330UH, 360MA, SMD; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 360MA, SMD; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 0.27A, 10%, Unshielded; Inductance Bourns - 38AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.27A, 10%, Unshielded; Inductance Bourns
38AC2293
Inductor, 330Uh, 0.27A, 10%, Unshielded; Inductance Bourns 38AC2293
INDUCTOR, 330UH, 0.27A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 330UH, 0.27A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 330 H, 10%, Unshielded, 2.25 Ohm, 0.27 A Rohs Compliant Bourns - 23T1107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 330 H, 10%, Unshielded, 2.25 Ohm, 0.27 A Rohs Compliant Bourns
23T1107
Surface Mount Power Inductor, Sdr0604 Series, 330 H, 10%, Unshielded, 2.25 Ohm, 0.27 A Rohs Compliant Bourns 23T1107
Surface Mount Power Inductor, SDR0604 Series, 330 H, 10%, Unshielded, 2.25 ohm, 0.27 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 330 H, 10%, Unshielded, 2.25 ohm, 0.27 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 330Uh, 0.27A, 10%, Full Reel; Inductance Bourns - 78K5510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 330Uh, 0.27A, 10%, Full Reel; Inductance Bourns
78K5510
Inductor, Power, 330Uh, 0.27A, 10%, Full Reel; Inductance Bourns 78K5510
INDUCTOR, POWER, 330UH, 0.27A, 10%, FULL REEL; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, POWER, 330UH, 0.27A, 10%, FULL REEL; Inductance:330µH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):360mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0604-331KLCT-ND 1274754-SDR0604-331KL 71-SDR0604-331KL SDR0604-331KL 61J8169 23T1107 78K5510
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 330UH 270MA 2.25OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 330Uh, 360Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 330 H, 10%, Unshielded, 2.25 Ohm, 0.27 A Rohs Compliant Bourns Inductor, Power, 330Uh, 0.27A, 10%, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details