Manufacturer: Bourns Inc.
Win Source Part Number: 1095064-SDR0604-330K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 880mA
Inductance: 33μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.1A
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical
FIXED IND 33UH 880MA 250 MOHM
33µH Unshielded Wirewound Inductor 880mA 250mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 880mA 250mOhm Max Nonstandard
FIXED IND 33UH 880MA 250MOHM SMD Product overview: SDR0604-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 880MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 880MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-330KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0604 Series, 33 H, 10%, Unshielded, 0.25 ohm, 880 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel
FIXED IND 33UH 880MA 250MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095064-SDR0604-330KL | 118-SDR0604-330KLDKR-ND | 71-SDR0604-330KL | 1808888 | 61J8168 | 40Y8988 | SDR0604-330KL |
| Product Name | Fixed Inductors - SDR0604-330KL | Fixed Inductors | SMD 33UH 880MA 250MOHM Inductor and Choke | Surface Mount Inductors | Inductor, Un-Shielded, 33Uh, 1.1A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0604 Series, 33 H, 10%, Unshielded, 0.25 Ohm, 880 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite | ||
| Application | RF Choke |