Bourns, Inc. SMD 2.7UH 2.3A 60 MOHM Inductor and Choke SDR0604-2R7ML

Description
FIXED IND 2.7UH 2.3A 60 MOHM SMD Product overview: SDR0604-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 2.3A 60 MOHM SMD Product overview: SDR0604-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 2.3A 60 MOHM Inductor and Choke - 71-SDR0604-2R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 2.3A 60 MOHM Inductor and Choke
71-SDR0604-2R7ML
SMD 2.7UH 2.3A 60 MOHM Inductor and Choke 71-SDR0604-2R7ML
FIXED IND 2.7UH 2.3A 60 MOHM SMD Product overview: SDR0604-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R7ML can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.3A 60 MOHM SMD Product overview: SDR0604-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-2R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-2R7MLCT-ND
Fixed Inductors 118-SDR0604-2R7MLCT-ND
2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-2R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-2R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-2R7MLTR-ND
Fixed Inductors 118-SDR0604-2R7MLTR-ND
2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 2.7 H, 20%, Unshielded, 0.06 Ohm, 2.3 A Rohs Compliant Bourns - 06X7138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 2.7 H, 20%, Unshielded, 0.06 Ohm, 2.3 A Rohs Compliant Bourns
06X7138
Surface Mount Power Inductor, Sdr0604 Series, 2.7 H, 20%, Unshielded, 0.06 Ohm, 2.3 A Rohs Compliant Bourns 06X7138
Surface Mount Power Inductor, SDR0604 Series, 2.7 H, 20%, Unshielded, 0.06 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 2.7 H, 20%, Unshielded, 0.06 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-2R7ML 118-SDR0604-2R7MLCT-ND 06X7138
Product Name SMD 2.7UH 2.3A 60 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0604 Series, 2.7 H, 20%, Unshielded, 0.06 Ohm, 2.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details