Bourns, Inc. Fixed Inductors - SDR0604-2R2ML SDR0604-2R2ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894052-SDR0604-2R2ML Series: SDR0604 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Wirewound Inductor 2.8 A 60mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0604-2R2MLTR, SDR0604-2R2MLDKR, SDR06042R2ML, SDR0604-2R2ML-ND, SDR0604-2R2MLCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894052-SDR0604-2R2ML Series: SDR0604 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Wirewound Inductor 2.8 A 60mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0604-2R2MLTR, SDR0604-2R2MLDKR, SDR06042R2ML, SDR0604-2R2ML-ND, SDR0604-2R2MLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-2R2ML
894052-SDR0604-2R2ML
Fixed Inductors - SDR0604-2R2ML 894052-SDR0604-2R2ML
Manufacturer: Bourns Inc. Win Source Part Number: 894052-SDR0604-2R2ML Series: SDR0604 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Wirewound Inductor 2.8 A 60mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0604-2R2MLTR, SDR0604-2R2MLDKR, SDR06042R2ML, SDR0604-2R2ML-ND, SDR0604-2R2MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894052-SDR0604-2R2ML
Series: SDR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Unshielded Wirewound Inductor 2.8 A 60mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0604-2R2MLTR, SDR0604-2R2MLDKR, SDR06042R2ML, SDR0604-2R2ML-ND, SDR0604-2R2MLCT

Buy Now Datasheet
SMD 2.2UH 2.8A 60 MOHM Inductor and Choke - 71-SDR0604-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.8A 60 MOHM Inductor and Choke
71-SDR0604-2R2ML
SMD 2.2UH 2.8A 60 MOHM Inductor and Choke 71-SDR0604-2R2ML
FIXED IND 2.2UH 2.8A 60 MOHM SMD Product overview: SDR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 60 MOHM SMD Product overview: SDR0604-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1814308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814308
Surface Mount Inductors 1814308
Bourns SDR0604-2R2ML

Bourns SDR0604-2R2ML

Supplier's Site
Surface Mount Inductors - 1814256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814256
Surface Mount Inductors 1814256
Bourns SDR0604-2R2ML

Bourns SDR0604-2R2ML

Supplier's Site
Fixed Inductors - SDR0604-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-2R2MLDKR-ND
Fixed Inductors SDR0604-2R2MLDKR-ND
2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-2R2MLTR-ND
Fixed Inductors SDR0604-2R2MLTR-ND
2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-2R2MLCT-ND
Fixed Inductors SDR0604-2R2MLCT-ND
2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-2R2ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-2R2ML
Fixed Inductors SDR0604-2R2ML
FIXED IND 2.2UH 2.8A 60 MOHM SMD

FIXED IND 2.2UH 2.8A 60 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 2.2 H, 20%, Unshielded, 0.06 Ohm, 2.8 A Rohs Compliant Bourns - 23T1102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 2.2 H, 20%, Unshielded, 0.06 Ohm, 2.8 A Rohs Compliant Bourns
23T1102
Surface Mount Power Inductor, Sdr0604 Series, 2.2 H, 20%, Unshielded, 0.06 Ohm, 2.8 A Rohs Compliant Bourns 23T1102
Surface Mount Power Inductor, SDR0604 Series, 2.2 H, 20%, Unshielded, 0.06 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 2.2 H, 20%, Unshielded, 0.06 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.2Uh, 5.1A, Smd; Inductance Bourns - 61J8160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 5.1A, Smd; Inductance Bourns
61J8160
Inductor, Un-Shielded, 2.2Uh, 5.1A, Smd; Inductance Bourns 61J8160
INDUCTOR, UN-SHIELDED, 2.2UH, 5.1A, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.1A; Product Range:SDR0604 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 5.1A, SMD; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.1A; Product Range:SDR0604 Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, 2.8A, 20%, Unshielded; Inductance Bourns - 38AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.8A, 20%, Unshielded; Inductance Bourns
38AC2291
Inductor, 2.2Uh, 2.8A, 20%, Unshielded; Inductance Bourns 38AC2291
INDUCTOR, 2.2UH, 2.8A, 20%, UNSHIELDED; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.1A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.8A, 20%, UNSHIELDED; Inductance:2.2µH; RMS Current (Irms):2.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.1A; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894052-SDR0604-2R2ML 71-SDR0604-2R2ML 1814308 SDR0604-2R2MLDKR-ND SDR0604-2R2ML 23T1102 61J8160 38AC2291
Product Name Fixed Inductors - SDR0604-2R2ML SMD 2.2UH 2.8A 60 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0604 Series, 2.2 H, 20%, Unshielded, 0.06 Ohm, 2.8 A Rohs Compliant Bourns Inductor, Un-Shielded, 2.2Uh, 5.1A, Smd; Inductance Bourns Inductor, 2.2Uh, 2.8A, 20%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite dr Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers