Bourns, Inc. 270UH 320MA 1.88OHM Inductor and Choke SDR0604-271KL

Description
FIXED IND 270UH 320MA 1.88OHM SM Product overview: SDR0604-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 320MA, 1.88OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 320MA, 1.88OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-271KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 320MA 1.88OHM SM Product overview: SDR0604-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 320MA, 1.88OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 320MA, 1.88OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-271KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270UH 320MA 1.88OHM Inductor and Choke - 71-SDR0604-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 320MA 1.88OHM Inductor and Choke
71-SDR0604-271KL
270UH 320MA 1.88OHM Inductor and Choke 71-SDR0604-271KL
FIXED IND 270UH 320MA 1.88OHM SM Product overview: SDR0604-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 320MA, 1.88OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 320MA, 1.88OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 320MA 1.88OHM SM Product overview: SDR0604-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 320MA, 1.88OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 320MA, 1.88OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0604-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-271KLCT-ND
Fixed Inductors SDR0604-271KLCT-ND
270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-271KLDKR-ND
Fixed Inductors SDR0604-271KLDKR-ND
270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0604-271KLTR-ND
Fixed Inductors SDR0604-271KLTR-ND
270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 320mA 1.88Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7980846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7980846P
Surface Mount Inductors 7980846P
Bourns SDR0604-271KL

Bourns SDR0604-271KL

Supplier's Site
Surface Mount Inductors - 7980846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7980846
Surface Mount Inductors 7980846
Bourns SDR0604-271KL

Bourns SDR0604-271KL

Supplier's Site
Surface Mount Inductors - 1729629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729629
Surface Mount Inductors 1729629
Bourns SDR0604-271KL

Bourns SDR0604-271KL

Supplier's Site
Surface Mount Inductors - 1814269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814269
Surface Mount Inductors 1814269
Bourns SDR0604-271KL

Bourns SDR0604-271KL

Supplier's Site
Surface Mount Power Inductor, Sdr0604 Series, 270 H, 10%, Unshielded, 1.88 Ohm, 320 Ma Rohs Compliant Bourns - 06X7139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 270 H, 10%, Unshielded, 1.88 Ohm, 320 Ma Rohs Compliant Bourns
06X7139
Surface Mount Power Inductor, Sdr0604 Series, 270 H, 10%, Unshielded, 1.88 Ohm, 320 Ma Rohs Compliant Bourns 06X7139
Surface Mount Power Inductor, SDR0604 Series, 270 H, 10%, Unshielded, 1.88 ohm, 320 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 270 H, 10%, Unshielded, 1.88 ohm, 320 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-271KL SDR0604-271KLCT-ND 7980846P 7980846 1729629 1814269 06X7139
Product Name 270UH 320MA 1.88OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Power Inductor, Sdr0604 Series, 270 H, 10%, Unshielded, 1.88 Ohm, 320 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite dr Ferrite; Ferrite dr
Inductance Range 270 microH 270 microH 270 microH 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details