Bourns, Inc. Fixed Inductors SDR0604-270YL

Description
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0604-270YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-270YLCT-ND
Fixed Inductors 118-SDR0604-270YLCT-ND
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-270YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-270YLTR-ND
Fixed Inductors 118-SDR0604-270YLTR-ND
27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-270YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 1A 220 MOHM SMD

FIXED IND 27UH 1A 220 MOHM SMD

Buy Now Datasheet
SMD 27UH 1A 220 MOHM Inductor and Choke - 71-SDR0604-270YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1A 220 MOHM Inductor and Choke
71-SDR0604-270YL
SMD 27UH 1A 220 MOHM Inductor and Choke 71-SDR0604-270YL
FIXED IND 27UH 1A 220 MOHM SMD Product overview: SDR0604-270YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-270YL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1A 220 MOHM SMD Product overview: SDR0604-270YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-270YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-270YL
1247471-SDR0604-270YL
Fixed Inductors - SDR0604-270YL 1247471-SDR0604-270YL
Manufacturer: Bourns Inc. Win Source Part Number: 1247471-SDR0604-270Y L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247471-SDR0604-270YL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Inductors - 7633281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633281
Surface Mount Inductors 7633281
Bourns SDR0604-270YL

Bourns SDR0604-270YL

Supplier's Site
Surface Mount Inductors - 7633281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633281P
Surface Mount Inductors 7633281P
Bourns SDR0604-270YL

Bourns SDR0604-270YL

Supplier's Site
Surface Mount Inductors - 1729626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729626
Surface Mount Inductors 1729626
Bourns SDR0604-270YL

Bourns SDR0604-270YL

Supplier's Site
Surface Mount Inductors - 1816300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816300
Surface Mount Inductors 1816300
Bourns SDR0604-270YL

Bourns SDR0604-270YL

Supplier's Site
Inductor, Unshielded, 27Uh, 1A, 15%; Inductance Bourns - 61J8165 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 27Uh, 1A, 15%; Inductance Bourns
61J8165
Inductor, Unshielded, 27Uh, 1A, 15%; Inductance Bourns 61J8165
INDUCTOR, UNSHIELDED, 27UH, 1A, 15%; Inductance:27µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:SDR0604 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 27UH, 1A, 15%; Inductance:27µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:SDR0604 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0604-270YLCT-ND 71-SDR0604-270YL 1247471-SDR0604-270YL 7633281 7633281P 1729626 61J8165
Product Name Fixed Inductors SMD 27UH 1A 220 MOHM Inductor and Choke Fixed Inductors - SDR0604-270YL Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Unshielded, 27Uh, 1A, 15%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite dr
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers