1.2µH Unshielded Wirewound Inductor 4.2A 20mOhm Max Nonstandard
FIXED IND 1.2UH 4.2A 20 MOHM SMD
1.2µH Unshielded Wirewound Inductor 4.2A 20mOhm Max Nonstandard
FIXED IND 1.2UH 4.2A 20 MOHM SMD Product overview: SDR0604-1R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 4.2A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 4.2A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-1R2ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274749-SDR0604-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 7.96MHz
Frequency - Self Resonant: 155MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0604-1R2MLTR,SDR
Base Product Number: SDR0604
Current - Saturation (Isat): 7.3A
Inductor,Ferrite,1.2
FIXED IND 1.2UH 4.2A 20 MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7361248 | 1728406 | 118-SDR0604-1R2MLCT-ND | 71-SDR0604-1R2ML | 1274749-SDR0604-1R2ML | 61J8149 | SDR0604-1R2ML |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 1.2UH 4.2A 20 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor,ferrite,1.2Uh,20+% Tol,20-% Tol Rohs Compliant Bourns | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 1.2 microH | 1.2 microH | 1.2 microH | 1.2 microH | 1.2 microH | ||
| Q Factor | 35 | 35 | 35 | 35 | 35 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |