Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0604-1R0ML

Description
Win Source Part Number: 1274750-SDR0604-1R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0604-1R0MLTR,SDR 0604-1R0MLTR,SDR0604 -1R0MLCT,SDR0604-1R0 ML,-SDR0604-1R0MLCT Base Product Number: SDR0604
Request a Quote Datasheet
Description
Win Source Part Number: 1274750-SDR0604-1R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0604-1R0MLTR,SDR 0604-1R0MLTR,SDR0604 -1R0MLCT,SDR0604-1R0 ML,-SDR0604-1R0MLCT Base Product Number: SDR0604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274750-SDR0604-1R0ML
Inductors, Coils, Chokes - Fixed Inductors 1274750-SDR0604-1R0ML
Win Source Part Number: 1274750-SDR0604-1R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0604-1R0MLTR,SDR 0604-1R0MLTR,SDR0604 -1R0MLCT,SDR0604-1R0 ML,-SDR0604-1R0MLCT Base Product Number: SDR0604

Win Source Part Number: 1274750-SDR0604-1R0ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0604-1R0MLTR,SDR0604-1R0MLTR,SDR0604-1R0MLCT,SDR0604-1R0ML,-SDR0604-1R0MLCT
Base Product Number: SDR0604

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-1R0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-1R0MLCT-ND
Fixed Inductors 118-SDR0604-1R0MLCT-ND
1µH Unshielded Wirewound Inductor Nonstandard

1µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-1R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-1R0MLTR-ND
Fixed Inductors 118-SDR0604-1R0MLTR-ND
1µH Unshielded Wirewound Inductor Nonstandard

1µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-1R0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH SURFACE MOUNT

FIXED IND 1UH SURFACE MOUNT

Buy Now Datasheet
SMD 1UH Inductor and Choke - 71-SDR0604-1R0ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH Inductor and Choke
71-SDR0604-1R0ML
SMD 1UH Inductor and Choke 71-SDR0604-1R0ML
FIXED IND 1UH SMD Product overview: SDR0604-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-1R0ML can be used for catalog matching and distributor lookup.

FIXED IND 1UH SMD Product overview: SDR0604-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-1R0ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Smd, Full Reel; Inductance Bourns - 61J8148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, Full Reel; Inductance Bourns
61J8148
Inductor, Smd, Full Reel; Inductance Bourns 61J8148
INDUCTOR, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.2A; Product Range:SDR0604 Series; Inductor Case / Package:-; DC Resistance Max:-; Product Length:- RoHS Compliant: Yes

INDUCTOR, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):4.2A; Product Range:SDR0604 Series; Inductor Case / Package:-; DC Resistance Max:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274750-SDR0604-1R0ML 118-SDR0604-1R0MLCT-ND 71-SDR0604-1R0ML 61J8148
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH Inductor and Choke Inductor, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers