Manufacturer: Bourns Inc.
Win Source Part Number: 1247469-SDR0604-181K
Series: SDR0604
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 380mA
Shielding: Unshielded
Inductance: 180μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 500mA
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Test Frequency: 1kHz
Size: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Family Name: SDR0604
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.38 Ohm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): SDR0604TTEB181K; 3621C181KT; 3621B181KT;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China ,Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard
FIXED IND 180UH 380MA 1.38OHM SM Product overview: SDR0604-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 380MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 380MA, 1.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-181KL can be used for catalog matching and distributor lookup.
INDUCTOR, POWER, 180UH, 0.38A, 10%, FULL REEL; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 180UH, 500MA, SMD; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0604 Series, 180 H, 10%, Unshielded, 1.38 ohm, 0.38 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1247469-SDR0604-181KL | SDR0604-181KLDKR-ND | 71-SDR0604-181KL | 79R7356 | 61J8159 | 23T1101 |
| Product Name | Fixed Inductors - SDR0604-181KL | Fixed Inductors | 180UH 380MA 1.38OHM Inductor and Choke | Inductor, Power, 180Uh, 0.38A, 10%, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 180Uh, 500Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0604 Series, 180 H, 10%, Unshielded, 1.38 Ohm, 0.38 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Application | RF Choke |