Bourns, Inc. SMD 15UH 1.3A 140 MOHM Inductor and Choke SDR0604-150YL

Description
FIXED IND 15UH 1.3A 140 MOHM SMD Product overview: SDR0604-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-150YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.3A 140 MOHM SMD Product overview: SDR0604-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-150YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.3A 140 MOHM Inductor and Choke - 71-SDR0604-150YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.3A 140 MOHM Inductor and Choke
71-SDR0604-150YL
SMD 15UH 1.3A 140 MOHM Inductor and Choke 71-SDR0604-150YL
FIXED IND 15UH 1.3A 140 MOHM SMD Product overview: SDR0604-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-150YL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.3A 140 MOHM SMD Product overview: SDR0604-150YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-150YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-150YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.3A 140 MOHM SMD

FIXED IND 15UH 1.3A 140 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-150YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-150YLTR-ND
Fixed Inductors 118-SDR0604-150YLTR-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-150YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-150YLCT-ND
Fixed Inductors 118-SDR0604-150YLCT-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-150YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-150YL
Fixed Inductors SDR0604-150YL
FIXED IND 15UH 1.3A 140 MOHM SMD

FIXED IND 15UH 1.3A 140 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns - 61J8156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns
61J8156
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns 61J8156
INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0604 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0604 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 15Uh, 1.6A, Smd, Full Reel; Inductance Bourns - 83R8849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 1.6A, Smd, Full Reel; Inductance Bourns
83R8849
Inductor, Un-Shielded, 15Uh, 1.6A, Smd, Full Reel; Inductance Bourns 83R8849
INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0604 Series; DC Resistance Max:0.14ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0604 Series; DC Resistance Max:0.14ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-150YL 118-SDR0604-150YLDKR-ND SDR0604-150YL 61J8156 83R8849
Product Name SMD 15UH 1.3A 140 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns Inductor, Un-Shielded, 15Uh, 1.6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details