Bourns, Inc. Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns SDR0604-101KL.

Description
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns - 26AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns
26AC3267
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns 26AC3267
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3267
Product Name Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 100 microH
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details