Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0604-100KL

Description
Win Source Part Number: 1274756-SDR0604-100K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" Dia (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SDR0604-100KLTR, 118-SDR0604-100KLCT, 118-SDR0604-100KLDKR ,SDR0604-100KL Base Product Number: SDR0604
Request a Quote Datasheet
Description
Win Source Part Number: 1274756-SDR0604-100K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" Dia (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SDR0604-100KLTR, 118-SDR0604-100KLCT, 118-SDR0604-100KLDKR ,SDR0604-100KL Base Product Number: SDR0604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274756-SDR0604-100KL
Inductors, Coils, Chokes - Fixed Inductors 1274756-SDR0604-100KL
Win Source Part Number: 1274756-SDR0604-100K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0604 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" Dia (5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SDR0604-100KLTR, 118-SDR0604-100KLCT, 118-SDR0604-100KLDKR ,SDR0604-100KL Base Product Number: SDR0604

Win Source Part Number: 1274756-SDR0604-100KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0604
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" Dia (5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SDR0604-100KLTR,118-SDR0604-100KLCT,118-SDR0604-100KLDKR,SDR0604-100KL
Base Product Number: SDR0604

Buy Now Datasheet
SMD 10UH Inductor and Choke - 71-SDR0604-100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH Inductor and Choke
71-SDR0604-100KL
SMD 10UH Inductor and Choke 71-SDR0604-100KL
FIXED IND 10UH SMD Product overview: SDR0604-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100KL can be used for catalog matching and distributor lookup.

FIXED IND 10UH SMD Product overview: SDR0604-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-100KLCT-ND
Fixed Inductors 118-SDR0604-100KLCT-ND
10µH Unshielded Wirewound Inductor Nonstandard

10µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-100KLTR-ND
Fixed Inductors 118-SDR0604-100KLTR-ND
10µH Unshielded Wirewound Inductor Nonstandard

10µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor Nonstandard

10µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 10%, Unshielded, 0.1 Ohm Rohs Compliant Bourns - 06X7136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 10%, Unshielded, 0.1 Ohm Rohs Compliant Bourns
06X7136
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 10%, Unshielded, 0.1 Ohm Rohs Compliant Bourns 06X7136
Surface Mount Power Inductor, SDR0604 Series, 10 H, 10%, Unshielded, 0.1 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 10 H, 10%, Unshielded, 0.1 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274756-SDR0604-100KL 71-SDR0604-100KL 118-SDR0604-100KLCT-ND 06X7136
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0604 Series, 10 H, 10%, Unshielded, 0.1 Ohm Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details