82µH Unshielded Wirewound Inductor 400mA 840mOhm Max Nonstandard
82µH Unshielded Wirewound Inductor 400mA 840mOhm Max Nonstandard
82µH Unshielded Wirewound Inductor 400mA 840mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092145-SDR0603-820K
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 400 mA
Length: 5.7912 mm
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 3.9116 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 11 MHz
DC Current: 400 mA
Composition: Wirewound
Height: 3.9 mm
Current: 2.3 A
Width: 5.7912 mm
Categories: Fixed Inductors
DC Resistance (DCR): 840 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): SDR0403-820KL; SDR1006-820KL; SDR0604-820KL; AIAP-01-820K-T; AIUR-16-820K; 7447669182;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 400 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 400 mA
Saturation Current: 480 mA
Schedule B: 8504500000
REACH SVHC: No SVHC
Q Factor: 15
Inductance Tolerance: 10 %
FIXED IND 82UH 400MA 840MOHM SMD Product overview: SDR0603-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 400MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 400MA, 840MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-820KL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0603 Series, 82 H, 10%, Unshielded, 0.84 ohm, 400 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0603-820KLDKR-ND | 1092145-SDR0603-820KL | 71-SDR0603-820KL | 06X7135 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR0603-820KL | SMD 82UH 400MA 840MOHM Inductor and Choke | Surface Mount Power Inductor, Sdr0603 Series, 82 H, 10%, Unshielded, 0.84 Ohm, 400 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |