The SDR0603-6R8ML is a fixed inductor from Win Source Electronics, featuring an inductance of 6.8 µH with a tolerance of ±20%. It is designed for surface mount applications and has a maximum rated current of 1.38 A, with a typical DC resistance of 110 mΩ. The inductor operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. It is constructed with a ferrite DR core and enameled copper wire, ensuring durability and performance. The component is packaged in reels containing 400 pieces, facilitating easy handling and integration into production processes. This inductor is RoHS compliant, aligning with environmental standards. It is applicable in DC/DC converters and power supplies for portable communications equipment, camcorders, and LCD TVs.
Manufacturer: Bourns Inc.
Win Source Part Number: 894048-SDR0603-6R8ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Unshielded Wirewound Inductor 1.38 A 110mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0603-6R8MLTR, SDR0603-6R8MLDKR, SDR0603-6R8ML-ND, SDR0603-6R8MLCT
FIXED IND 6.8UH 1.38A 110MOHM SM Product overview: SDR0603-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.38A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.38A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-6R8ML can be used for catalog matching and distributor lookup.
6.8µH Unshielded Wirewound Inductor 1.38A 110mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 1.38A 110mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 1.38A 110mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894048-SDR0603-6R8ML | 71-SDR0603-6R8ML | SDR0603-6R8MLCT-ND |
| Product Name | Fixed Inductors - SDR0603-6R8ML | 6.8UH 1.38A 110MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |