Manufacturer: Bourns Inc.
Win Source Part Number: 894047-SDR0603-4R7ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Unshielded Wirewound Inductor 1.8 A 70mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0603-4R7ML-ND, SDR0603-4R7MLTR, SDR0603-4R7MLCT, SDR0603-4R7MLDKR
4.7µH Unshielded Wirewound Inductor 1.8A 70mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.8A 70mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.8A 70mOhm Max Nonstandard
FIXED IND 4.7UH 1.8A 70 MOHM SMD Product overview: SDR0603-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.8A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.8A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-4R7ML can be used for catalog matching and distributor lookup.
INDUCTOR, 4.7UH, UNSHIELDED, 1.8A; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
INDUCTOR, 4.7UH, UNSHIELDED, 1.8A; Inductance:4.7µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel
FIXED IND 4.7UH 1.8A 70 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894047-SDR0603-4R7ML | SDR0603-4R7MLTR-ND | 71-SDR0603-4R7ML | 61J8139 | SDR0603-4R7ML |
| Product Name | Fixed Inductors - SDR0603-4R7ML | Fixed Inductors | SMD 4.7UH 1.8A 70 MOHM Inductor and Choke | Inductor, 4.7Uh, Unshielded, 1.8A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |