FIXED IND 470UH 150MA 4.55OHM SM Product overview: SDR0603-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 150MA, 4.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 150MA, 4.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-471KL can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 150mA 4.55Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 150mA 4.55Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 150mA 4.55Ohm Max Nonstandard
Win Source Part Number: 1274766-SDR0603-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 29 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.55Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0603-471KL,SDR060
Base Product Number: SDR0603
Current - Saturation (Isat): 260mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0603-471KL | SDR0603-471KLDKR-ND | 1274766-SDR0603-471KL |
| Product Name | 470UH 150MA 4.55OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 470 microH | 470 microH |